EN
  • EN
  • DE

M25P05-AVMN6TP TR

Part No M25P05-AVMN6TP TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 512KBIT SPI 50MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 512Kb (64K x 8) SPI 50 MHz 8-SO
Manufacturer Micron Technology Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name M25P05-A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number 180411, M25P05-AVMN6TPCT, M25P05-AVMN6TP-ND, M25P05AVMN6TP, M25P05-AVMN6TP DKR, -M25P05-AVMN6TPCT, M25P05-AVMN6TP CT-ND, M25P05-AVMN6TPTR, M25P05-AVMN6TP DKR-ND, M25P05-AVMN6TP CT, -M25P05-AVMN6TP, M25P05-AVM6TPTR, M25P05-AVMN6TP TR-ND, M25P05-AVMN6TP, -M25P05-AVMN6TPTR, M25P05-AVMN6TPDKR, -M25P05-AVMN6TPCT-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924767-M25P05-AVMN6TP TR
Ultra Librarian 3D Model Ultra Librarian M25P05-AVMN6TP TR CAD Model

Description

The Micron Technology Inc. M25P05-AVMN6TP TR is a FLASH - NOR Memory IC that provides 512Kb (64K x 8) SPI with a speed of 50 MHz.

  • Memory Size: 512Kb (64K x 8)
  • Interface: SPI
  • Speed: 50 MHz
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Family: M25P05-A
  • Category: Integrated Circuits (ICs)
  • Product Status: Obsolete
  • Supply and Demand: Balanced
  • Quantity per Package: 2500
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.32.0071

You May Also Be Interested in

Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess