EN
  • EN
  • DE

AT24C512BWHBND

Part No AT24C512BWHBND
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046330-AT24C512BWHBND
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C512BWHBND CAD Model

Description

The AT24C512BWHBND from Microchip Technology is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a fast and flexible non-volatile data storage solution. This integrated circuit is designed for optimal endurance and data retention, making it an ideal choice for a wide range of applications that require reliable and persistent memory storage.

Key Features

  • Memory Size: The device boasts a substantial 512-Kbit (64K x 8) storage capacity, allowing for ample space to store configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes a standard Two-Wire Serial Interface (I2C), which ensures easy integration into most microcontroller-based systems and allows for simple connection with a minimal number of pins.
  • Write Protect: A hardware write protect feature secures the contents of the entire memory or selected blocks, preventing accidental overwrites and preserving data integrity.
  • Operating Voltage: The AT24C512BWHBND operates across a wide voltage range of 1.7V to 5.5V, accommodating various logic levels and system power supplies.
  • Speed: Fast read and write operations enhance the performance of the system, with a maximum write cycle time of only 5 ms.
  • Endurance: The EEPROM provides a high endurance of one million write cycles and a data retention period of 100 years, ensuring long-term reliability for applications that frequently update stored data.
  • Temperature Range: Designed to operate over an extended industrial temperature range, it functions reliably between -40°C to +85°C.
  • Packaging: The device comes in a compact 8-pad UDFN package, which is suitable for space-constrained applications.

Applications

The AT24C512BWHBND is versatile and can be employed in a variety of applications, including industrial and commercial systems, medical devices, smart cards, and other electronic products where reliable non-volatile memory storage is critical. Its robust design and compatibility with I2C make it an excellent choice for system designers looking to enhance the performance and dependability of their storage solutions.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess