EN
  • EN
  • DE

AT24C32PC

Part No AT24C32PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046329-AT24C32PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C32PC CAD Model

Description

Microchip Technology AT24C32PC EEPROM

The AT24C32PC from Microchip Technology is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a flexible and reliable storage solution for a wide range of applications. This integrated circuit is designed to provide long-term data retention with a high level of data integrity, making it an ideal choice for various data storage requirements.

The AT24C32PC operates on a power supply voltage range of 2.7V to 5.5V, which allows it to be used in both 3.3V and 5V systems. Its low-voltage operation makes it suitable for battery-powered devices and other power-sensitive applications. The device is organized as 4096 words of 8 bits each, providing ample storage capacity for configuration parameters, serial numbers, calibration data, and other application-specific information.

One of the key features of the AT24C32PC is its I²C-compatible (Two-Wire) serial interface, which facilitates easy integration into most microcontroller-based systems. The Two-Wire interface supports a bidirectional data transfer protocol and provides a simple communication method with a minimal number of pins, helping to reduce the overall system complexity and PCB space requirements.

The EEPROM also includes a write protect pin, which can be used to prevent accidental data overwrites and ensure the integrity of the stored data. This feature is particularly valuable in applications where data security and reliability are critical.

With its wide operating temperature range, the AT24C32PC is designed to perform reliably in harsh environments, making it suitable for industrial, automotive, and consumer electronics applications. The device is available in a PDIP (Plastic Dual In-line Package), which is known for its ease of handling and suitability for through-hole mounting techniques.

Overall, the Microchip AT24C32PC EEPROM provides designers with a compact, low-power, and high-reliability storage solution that can be easily integrated into a wide variety of electronic systems.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess