EN
  • EN
  • DE

AT24C256N-10SQ-2.7

Part No AT24C256N-10SQ-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT I2C 8SOIC / EEPROM Memory IC 256Kbit I2C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C256
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 849503-AT24C256N-10SQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C256N-10SQ-2.7 CAD Model

Description

The AT24C256N-10SQ-2.7 is a high-performance, 256Kb I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This EEPROM operates from a 2.7V to 5.5V power supply, making it suitable for various low-power and standard devices.

Key Features:

  • Memory Size: 256Kb (32,768 x 8-bit)
  • Operating Voltage Range: 2.7V to 5.5V, accommodating both low-power and standard applications.
  • Communication Interface: I²C (Two-wire) serial interface, supporting a data transfer rate of up to 400kHz (Fast Mode) and 1MHz (Fast Mode Plus).
  • Write Cycle Time: 5ms (maximum), enabling efficient data management and storage.
  • Endurance: 1 million write cycles, ensuring long-term reliability and stability of stored data.
  • Data Retention: Rated for 100 years, providing a durable and persistent storage solution.
  • Package: 8-lead SOIC, offering a compact footprint for space-constrained applications.
  • Operational Temperature Range: -40°C to +85°C, making it suitable for industrial and automotive environments.

Applications:

The AT24C256N-10SQ-2.7 is versatile and can be used in various applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Data logging systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The AT24C256N-10SQ-2.7 EEPROM is manufactured with the industry's highest standards, ensuring that it meets the rigorous requirements of various applications. With its robust design and extensive endurance and data retention capabilities, this EEPROM is an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3357 $151.7495
48+ $4.1958 $201.3984
62+ $4.0560 $251.4720
83+ $3.6364 $301.8212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess