EN
  • EN
  • DE

AT24C16D-XHM-T

Part No AT24C16D-XHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT24C16D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TDKR, 1611-AT24C16D-XHM-TDKRINACTIVE, 1611-AT24C16D-XHM-TCT-ND, AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TTR-ND, 1611-AT24C16D-XHM-TTRINACTIVE, 1611-AT24C16D-XHM-TTR, 1611-AT24C16D-XHM-TCTINACTIVE, AT24C16D-XHM-TCT, 1611-AT24C16D-XHM-TDKR-ND, AT24C16D-XHM-T-ND, 1611-AT24C16D-XHM-TCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862023-AT24C16D-XHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C16D-XHM-T CAD Model

Description

The AT24C16D-XHM-T is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide reliable data storage with a robust interface. This integrated circuit features a 16-Kbit memory capacity, making it suitable for storing configurations, settings, and small amounts of data in a variety of electronic applications.

Key Features:

  • Memory Size: 16-Kbit (2,048 x 8)
  • Interface: I²C (2-wire serial interface), supports Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) I²C protocol
  • Operating Voltage Range: 1.7V to 5.5V, which allows for flexibility in various system voltage requirements
  • Write Cycle Time: 5 ms (max), for efficient data management and quick updates
  • Write Protect: Hardware data protection to prevent accidental data overwrites
  • Endurance: 1 million write cycles, ensuring long-term reliability and data stability
  • Data Retention: Rated for 100 years, providing a dependable storage solution over extended periods
  • Package: The device is available in an 8-pad UDFN (2x3mm) package, which is suitable for space-constrained applications
  • Temperature Range: Operating temperature ranges from -40°C to +85°C, making it reliable in extreme conditions

Applications:

The AT24C16D-XHM-T is versatile and can be used in a wide range of applications, including:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the AT24C16D-XHM-T EEPROM delivers consistent performance and reliability. Whether used for device configuration, storing user preferences, or maintaining critical data across power cycles, this EEPROM provides an efficient solution for non-volatile memory storage needs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7157 $50.0990
175+ $0.5872 $102.7600
265+ $0.5689 $150.7585
365+ $0.5505 $200.9325
470+ $0.5322 $250.1340
630+ $0.4771 $300.5730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,913 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess