EN
  • EN
  • DE

AT24C02SI25

Part No AT24C02SI25
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046277-AT24C02SI25
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02SI25 CAD Model

Description

Microchip Technology AT24C02SI25 EEPROM

The AT24C02SI25 is a high-performance 2-Kbit Electrically Erasable and Programmable Read-Only Memory (EEPROM) module from Microchip Technology. This compact integrated circuit is designed for optimal data storage solutions across a wide range of applications, offering a significant advantage in terms of reliability and power efficiency.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage: 2.7V to 5.5V
  • Speed: Supports 400 kHz (I²C Fast Mode)
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: SOIC-8 package for surface mount technology
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 Million write cycles
  • Data Retention: 100 Years

Applications

The AT24C02SI25 is versatile in its applications and can be used in various fields such as:

  • Consumer Electronics
  • Smart Cards
  • Industrial and Medical Equipment
  • Automotive Systems
  • Data Loggers

Advantages

One of the primary advantages of the AT24C02SI25 EEPROM is its low-power consumption, making it an excellent choice for battery-powered devices. The device also features a self-timed write cycle with auto-clear, simplifying the programming process. Additionally, its I²C compatibility allows for easy integration into existing systems with minimal additional components required.

With its robust endurance and data retention capabilities, the AT24C02SI25 ensures data integrity over a long period, making it a reliable choice for critical data storage requirements. The small form factor of the SOIC-8 package also makes it ideal for space-constrained applications.

Overall, the AT24C02SI25 from Microchip Technology represents a blend of performance, reliability, and flexibility, suitable for a broad array of storage needs.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess