Microchip Technology AT24C02BNSUT
The AT24C02BNSUT is a high-performance 2-Kb I2C compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology. Designed for optimal efficiency in storing data that must be saved during power loss, this EEPROM is a versatile component suitable for a wide range of applications across various industries.
With a memory size of 2-Kb, the AT24C02BNSUT provides ample space for configuration parameters, serial numbers, calibration data, and other forms of data that require frequent updating. Its I2C (Inter-Integrated Circuit) interface facilitates easy and efficient communication with microcontrollers and processors, using only two wires for communication, which helps to reduce the complexity and cost of the system design.
The device supports a voltage range of 1.7V to 5.5V, making it compatible with most low-voltage and standard devices. This range allows for flexible integration into various designs without the need for additional voltage regulation components. The AT24C02BNSUT is capable of both byte and page write modes, with page sizes of up to 8 bytes, enhancing write operations' efficiency.
One of the key features of the AT24C02BNSUT is its endurance. It is rated for a high write cycle endurance, ensuring reliability and a long service life even with frequent data updates. Additionally, the data retention is rated for decades, providing peace of mind that data will be preserved over long periods without power.
The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto PCBs (Printed Circuit Boards). This compact form factor is ideal for space-constrained applications.
In summary, the Microchip Technology AT24C02BNSUT EEPROM is a robust, high-endurance memory solution that excels in scenarios requiring reliable data storage and retrieval. Its compatibility with a wide voltage range, small form factor, and ease of integration with I2C communication makes it a preferred choice for designers and engineers in various fields.