EN
  • EN
  • DE

AT22V10L-30DM/883

Part No AT22V10L-30DM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219557-AT22V10L-30DM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10L-30DM/883 CAD Model

Description

The AT22V10L-30DM/883 is a high-performance programmable logic device (PLD) manufactured by Microchip Technology. This device is part of the renowned Atmel® SPLD (Simple Programmable Logic Device) series and is designed to meet the stringent requirements of military and aerospace applications, as indicated by its 883 suffix which implies compliance with military specifications.

Key Features

  • High-Speed Performance: The AT22V10L-30DM/883 offers a maximum propagation delay of 30ns, ensuring rapid signal processing for critical applications.
  • Programmable Logic Device: With its 10 macrocells, this PLD provides a flexible logic solution that can be programmed to meet specific design requirements.
  • Military Grade: As part of the 883 series, this device is built to operate reliably under extreme conditions, making it suitable for military-grade applications.
  • Low Power Consumption: The AT22V10L-30DM/883 is designed for low power operation, which is essential for battery-powered or energy-sensitive systems.
  • Reprogrammable: This device is electrically erasable and reprogrammable, providing versatility and the ability to update logic functions as needed.
  • Monolithic CMOS Technology: The use of CMOS technology ensures that the device has a high noise immunity and low power dissipation.

Applications

The AT22V10L-30DM/883 is well-suited for a variety of applications, particularly where high reliability and performance are critical. Its use cases include but are not limited to:

  • Defense and Aerospace Systems
  • Communication Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT22V10L-30DM/883 is no exception. It is manufactured to the highest standards to ensure that it meets the reliability requirements of military-grade components. Customers can trust this device to perform reliably in the most demanding environments.

You May Also Be Interested in

3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess