EN
  • EN
  • DE

AT22V10L-15DC

Part No AT22V10L-15DC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182817-AT22V10L-15DC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT22V10L-15DC CAD Model

Description

Microchip Technology's AT22V10L-15DC: A Versatile Programmable Logic Device

Microchip Technology's AT22V10L-15DC is a high-performance programmable logic device (PLD) that offers designers a flexible and efficient solution for implementing custom logic designs. This device is part of the well-known Atmel SPLD family and is designed to meet the needs of a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features of the AT22V10L-15DC

  • High-Speed Operation: The AT22V10L-15DC operates at a speed of 15 nanoseconds, ensuring fast performance for critical applications that require quick response times.
  • Programmable Logic: With 10 logic macrocells, this PLD provides ample flexibility for implementing complex logic functions, making it suitable for a variety of custom logic circuits.
  • Low Power Consumption: Designed for power-sensitive applications, the AT22V10L-15DC features a low-power design, minimizing power consumption and heat generation.
  • Electrically Erasable: The device is electrically erasable, allowing for easy reprogramming and updates to the logic configuration, which is essential for prototyping and iterative design processes.
  • Wide Operating Temperature Range: It is built to operate reliably across a broad temperature range, making it suitable for harsh environments.
  • Industry-Standard Package: The AT22V10L-15DC comes in a 24-pin DIP (Dual In-line Package), which is compatible with standard breadboards and sockets, simplifying the prototyping and integration process.

Applications

The versatility of the AT22V10L-15DC makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Custom logic circuits for specialized applications

Overall, the AT22V10L-15DC from Microchip Technology is a robust and reliable solution for designers looking to integrate custom logic into their electronic projects. Its combination of speed, flexibility, and low-power operation makes it an ideal choice for a diverse array of applications where custom logic is required.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess