EN
  • EN
  • DE

AT22V10-25DC

Part No AT22V10-25DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028832-AT22V10-25DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10-25DC CAD Model

Description

The AT22V10-25DC is a high-performance programmable logic device (PLD) from Microchip Technology, designed to meet a wide range of digital logic design needs. This versatile component is well-suited for applications requiring custom logic solutions that are both cost-effective and flexible.

Key Features

  • Speed: The AT22V10-25DC offers a fast propagation delay of 25 ns, making it ideal for high-speed applications where quick response times are crucial.
  • Programmability: With its programmable logic architecture, this device allows designers to configure the logic functions according to specific requirements, providing a custom fit for various design needs.
  • Power Consumption: Designed for efficiency, the AT22V10-25DC operates with low power consumption, which is beneficial for portable and power-sensitive applications.
  • Density: The device features a high logic gate density, providing the capability to implement complex logic functions in a single chip, saving space and reducing overall system complexity.
  • Package: It comes in a durable ceramic Dual In-line Package (DIP), ensuring reliable operation even in harsh environmental conditions.

Applications

The AT22V10-25DC is designed to cater to a broad spectrum of applications. Its ability to be reprogrammed makes it suitable for prototyping and small-to-medium volume production runs. Common applications include:

  • Custom logic circuits
  • Glue logic for system integration
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The AT22V10-25DC boasts an array of technical specifications that make it a robust choice for designers:

  • Supply Voltage: 5V ±10%
  • Operating Temperature: -40°C to +85°C
  • Static power consumption: Typically low
  • Reprogrammable: Yes

Conclusion

Microchip Technology's AT22V10-25DC provides a powerful and flexible solution for custom digital logic designs. Its combination of speed, low power consumption, high gate density, and reprogrammability makes it a go-to choice for a wide array of applications. Whether for automotive, industrial, or consumer electronics, this PLD can help streamline the design process and enhance overall system performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess