EN
  • EN
  • DE

AT17C128-10SC

Part No AT17C128-10SC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC EEPROM FPGA 128KB 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 128KB
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT17C128
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565062-AT17C128-10SC
Ultra Librarian 3D Model Ultra Librarian AT17C128-10SC CAD Model

Description

Microchip Technology's AT17C128-10SC: A Versatile Configuration Memory Solution

The AT17C128-10SC is a robust and reliable configuration EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, designed to store the configuration data for FPGA (Field Programmable Gate Array) devices. This high-performance, serial memory device operates at a speed grade of 10 MHz, ensuring swift and efficient data handling for complex electronic systems.

Key Features of the AT17C128-10SC

  • Memory Capacity: The device comes with a memory size of 128 kilobits, providing sufficient space for the storage of critical configuration data for various applications.
  • Serial Interface: It utilizes a simple serial interface for communication, which minimizes the number of I/O pins required on the FPGA, thus simplifying the overall system design and reducing costs.
  • High-Speed Operation: With a 10 MHz operation speed, the AT17C128-10SC allows for quick and efficient configuration of FPGAs, reducing system boot-up time and enhancing performance.
  • Low-Power Consumption: The device is optimized for low-power operation, making it an ideal choice for power-sensitive applications.
  • Package Type: Available in a space-saving 20-lead SOIC package, it is suitable for compact hardware designs.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range, ensuring stability and performance under varying environmental conditions.

Applications

The AT17C128-10SC is a versatile component that can be used in a variety of sectors including telecommunications, automotive systems, consumer electronics, and industrial control systems. Its primary function is to configure FPGAs at power-up, but it can also be used in any system that requires a small, non-volatile memory source.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT17C128-10SC is backed by Microchip's robust support and service, ensuring that designers can integrate this memory device into their systems with confidence. Furthermore, Microchip provides comprehensive technical documentation and customer support for the integration and use of the AT17C128-10SC in various applications.

With its combination of performance, reliability, and ease of use, the AT17C128-10SC from Microchip Technology is an excellent choice for designers looking to streamline their FPGA-based system designs.

You May Also Be Interested in

Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Intel
IC CONFIG DEVICE
Need more? Email Us
Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess