EN
  • EN
  • DE

APTGT450A60G

Part No APTGT450A60G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 600V 550A 1750W SP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Half Bridge 600 V 550 A 1750 W Chassis Mount SP6
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP6
Case / Package SP6
Family Name APTGT450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911660-APTGT450A60G
Ultra Librarian 3D Model Ultra Librarian APTGT450A60G CAD Model

Description

The APTGT450A60G is a cutting-edge power module designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance module is engineered to cater to the demanding requirements of modern power electronic applications, offering exceptional efficiency, reliability, and thermal performance.

Key Features

  • High Voltage Capability: With a robust design that can handle up to 600V, the APTGT450A60G is suitable for a wide range of high-voltage applications.
  • High Current Rating: This power module can efficiently manage a continuous current of up to 450A, making it ideal for high-power systems.
  • Low On-Resistance: The low on-resistance feature ensures minimal power loss during operation, enhancing overall system efficiency.
  • Fast Switching Speed: Designed for fast switching, the APTGT450A60G reduces switching losses and improves performance in applications such as inverters and converters.
  • Advanced Packaging: The module comes in an industry-standard package that facilitates easy integration into various electronic assemblies.

Applications

The versatility of the APTGT450A60G allows it to be employed in a multitude of applications, including but not limited to:

  • Motor Drives
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Power Supplies
  • Electric Vehicle (EV) Charging Stations
  • Industrial Automation and Control Systems

Quality and Reliability

Microchip Technology is synonymous with quality, and the APTGT450A60G is no exception. Each module undergoes rigorous testing to ensure it meets the highest standards for reliability and performance. With its superior design and build, the APTGT450A60G is a product that engineers and technicians can trust for their critical power management needs.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 3560A
Need more? Email Us
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Infineon Technologies
FS450R17KE3 Infineon Technologies IGBT Modules MEDIUM POWER ECONO datasheet, inventory, & pricing.
Lowest to $520.0000
Infineon Technologies
FF800R17KP4_B2 Infineon Technologies IGBT Modules IGBT 1700V 800A datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
IGBT MODULE
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $302.2769 $302.2769
2+ $271.0068 $542.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess