The FS20R06VE3_B2 is an IGBT module from eupec GmbH, now Infineon Technologies. This module is part of the EconoPACK+ series and is designed for various power electronics applications. It integrates several components to simplify circuit design and improve reliability.
Applications
- Inverter drives
- Servo drives
- UPS (Uninterruptible Power Supplies)
- Welding equipment
- Power factor correction (PFC)
Features
- IGBT (Insulated Gate Bipolar Transistor) technology
- Fast switching
- Low VCE(sat) (Collector-Emitter Saturation Voltage)
- Integrated diode
- EconoPACK+ package
- Trenchstop® IGBT4
- RoHS compliant
Benefits
- Efficient power conversion due to low switching losses and VCE(sat).
- Simplified circuit design due to integrated components.
- Improved reliability and robustness.
- Compact design due to the EconoPACK+ package.
- Optimized for motor control applications.
Additional Details
The FS20R06VE3_B2 features a collector-emitter voltage (VCES) of 600V and a collector current (IC) of 20A. It incorporates a fast-recovery diode optimized for inverter applications. The EconoPACK+ package offers excellent thermal performance and easy mounting. The module is designed for operating frequencies up to 20 kHz. The Trenchstop® IGBT4 technology provides improved performance compared to previous generations. The module is isolated, providing electrical isolation between the power circuit and the control circuit.