EN
  • EN
  • DE

APT75DQ100BG

Part No APT75DQ100BG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 75A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Standard 1000 V 75A Through Hole TO-247 [B]
Manufacturer Microchip Technology
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-2
Case / Package TO-247 [B]
Family Name APT75DQ100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT75DQ100BGMI, APT75DQ100BGMI-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861615-APT75DQ100BG
Ultra Librarian 3D Model Ultra Librarian APT75DQ100BG CAD Model

Description

The APT75DQ100BG is a state-of-the-art power semiconductor device from Microchip Technology, renowned for its high efficiency and reliability in power management applications. This robust component is designed to meet the demanding requirements of a wide range of industrial, commercial, and high-tech systems.

Key Features

  • Voltage Rating: This device boasts a 1000V maximum repetitive peak reverse voltage, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous forward current of 75A, the APT75DQ100BG is capable of handling significant power levels, ensuring stable performance under heavy loads.
  • Low On-Resistance: The low on-state resistance minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Fast Switching: Fast switching capabilities provide improved performance in applications requiring high-speed operation.
  • High-Temperature Operation: Engineered to operate effectively at high temperatures, this device maintains its performance even under thermal stress.

Applications

The APT75DQ100BG is versatile and can be used in various applications, including:

  • Power supply units
  • Motor drives
  • Inverters
  • Welding equipment
  • Inductive heating systems
  • Renewable energy inverters, such as those used in solar panel systems or wind turbines

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The APT75DQ100BG is no exception, with rigorous testing and quality control measures in place to ensure that each device meets the highest standards of performance and reliability. Customers can trust this product for their critical power management needs.

Environmental Compliance

Furthermore, the APT75DQ100BG complies with environmental standards, reinforcing Microchip Technology's dedication to sustainability and eco-friendly practices. This compliance ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess