EN
  • EN
  • DE

APT53F80J

Part No APT53F80J
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET N-CH 800V 57A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203231-APT53F80J
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Series POWER MOS 8™
Package Tube
Product Status Active
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Input Capacitance (Ciss) (Max) @ Vds 17550 pF @ 25 V
FET Type N-Channel
Power Dissipation (Max) 960W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian APT53F80J CAD Model

Description

The APT53F80J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance MOSFET is designed to meet the demanding requirements of modern power electronic applications, offering a combination of low on-resistance, high blocking voltage, and robust switching performance.

Key Features

  • High Voltage Capability: The APT53F80J is capable of supporting applications that require a high blocking voltage, making it suitable for high voltage power supplies and converters.
  • Low On-Resistance (R<sub>DS(on)): With its low on-resistance, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching: Designed for fast switching applications, the APT53F80J minimizes switching losses, which is crucial for high-frequency power converters and inverters.
  • Robust Thermal Performance: The MOSFET comes in a package that offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Easy Integration: The APT53F80J is designed for ease of integration into various circuit designs, with a package that is compatible with standard manufacturing processes.

Applications

The versatility of the APT53F80J makes it an ideal choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV)
  • High Power DC-DC Converters

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 800V Continuous Drain Current (I<sub>D) 53A Power Dissipation (P<sub>D) 429W Operating Temperature Range -55°C to +150°C

With its exceptional performance and reliability, the APT53F80J from Microchip Technology is the perfect choice for engineers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess