Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
Product Status Active
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 900 V
Current - Collector (Ic) (Max) 101 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 3.9V @ 15V, 40A
Power - Max 543 W
Switching Energy 795µJ (off)
Input Type Standard
Gate Charge 145 nC
Td (on/off) @ 25°C 14ns/90ns
Test Condition 600V, 40A, 4.3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3 Variant
Base Product Number APT40GP90
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564084-APT40GP90B2DQ2G
Ultra Librarian 3D Model Ultra Librarian APT40GP90B2DQ2G CAD Model

Description

The APT40GP90B2DQ2G is a state-of-the-art power MOSFET designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance component is engineered to meet the demanding requirements of modern power electronic applications, providing efficient power management and conversion.

Key Features

  • High Voltage Capability: The APT40GP90B2DQ2G is designed to handle high voltages, making it suitable for a variety of power applications.
  • Low On-Resistance: This MOSFET features a low on-resistance, which reduces power losses and improves efficiency in electronic circuits.
  • High-Speed Switching: With fast switching capabilities, this device is ideal for high-frequency power conversion systems.
  • Robust Thermal Performance: The MOSFET is encapsulated in a package that enhances thermal performance, ensuring reliability under high-temperature operating conditions.
  • Optimized Gate Charge: The optimized gate charge minimizes driving losses, which is crucial for energy-sensitive designs.

Applications

The APT40GP90B2DQ2G is versatile and can be used across a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Drives
  • Power Inverter Systems
  • Renewable Energy Converters

Technical Specifications

Parameter Value Voltage Rating 900V Continuous Drain Current 40A Power Dissipation 429W Operating Temperature -55°C to +150°C

The APT40GP90B2DQ2G is a testament to Microchip Technology's commitment to providing high-quality components that push the boundaries of power efficiency and reliability. Whether it's for industrial, commercial, or renewable energy applications, this power MOSFET is an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $1.9766
ECAD model for NGTB45N60S1WG
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F
ON Semiconductor
IGBT TRENCH FIELD STOP 650V DIE
Need more? Email Us
ECAD model for NGTD21T65F2SWK
STMicroelectronics
Resonant converters
Lowest to $30.5454
ECAD model for STGW35HF60WDI
ON Semiconductor
IGBT 1200V 60A 534W TO247 / IGBT
Lowest to $13.9152
ECAD model for NGTB30N120L2WG
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)max.=2.70V, @Vge=15V, Ic=12A) | IGBT 600V 23A 100W TO220AB
Lowest to $8.7880
ECAD model for IRG4BC30W
IXYS
HiPerFAST IGBTs B2-Class High Speed
Need more? Email Us
ECAD model for IXGA16N60B2
Infineon Technologies
UltraFast Speed IGBT | IGBT 600V 23A 100W TO220AB
Lowest to $1.8835
ECAD model for IRG4BC30UPBF
ON Semiconductor
IGBT - Ultra Field Stop
Lowest to $2.6780
ECAD model for NGTB40N120FL3WG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.8089 $89.4267
6+ $24.4588 $146.7528
9+ $23.6944 $213.2496
12+ $22.9300 $275.1600
15+ $22.1657 $332.4855
20+ $19.8727 $397.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention