EN
  • EN
  • DE

APT2X61D20J

Part No APT2X61D20J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 60A ISOTOP / Diode Array 2 Independent Standard 200 V 60A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 31 ns
Current - Reverse Leakage @ Vr 250 µA @ 200 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X61
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1325158-APT2X61D20J
Ultra Librarian 3D Model Ultra Librarian APT2X61D20J CAD Model

Description

Microchip Technology's APT2X61D20J Power MOSFET

The APT2X61D20J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance transistor is designed to handle significant power levels and is commonly used in a variety of applications, including power supply systems, motor controls, and high-efficiency converters.

Key Features

  • Low On-Resistance: The APT2X61D20J boasts an exceptionally low on-resistance, which translates to reduced power losses during operation and improved overall efficiency.
  • High Voltage Capability: With a drain-to-source voltage (Vds) rating of 200V, this MOSFET can easily manage the demands of high-voltage circuits, making it an ideal choice for robust applications.
  • Fast Switching Performance: The device is designed for fast switching, ensuring that it can keep up with the rigorous demands of modern electronic circuits and applications requiring quick transitions.
  • Robust Thermal Performance: The APT2X61D20J is encapsulated in a package that enhances its thermal performance, allowing for better heat dissipation and reliability under high-temperature conditions.
  • Easy Integration: This MOSFET comes in a TO-247 package, which is widely used and recognized in the industry, ensuring ease of integration into existing designs and PCB layouts.

Applications

The versatility of the APT2X61D20J makes it suitable for a wide array of applications. Some of the typical uses include:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverter Systems
  • DC-DC Converters
  • Motor Drives and Control Circuits

Conclusion

Microchip Technology's APT2X61D20J Power MOSFET is a robust, efficient, and reliable component that offers superior performance for a variety of power management applications. Its low on-resistance, high voltage capability, and fast switching performance make it a top choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess