EN
  • EN
  • DE

APT2X30DQ120J

Part No APT2X30DQ120J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 30A ISOTOP / Diode Array 2 Independent Standard 1200 V 30A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 3.1 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 300 ns
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X30
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X30DQ120JMI,APT2X30DQ120JMI-ND
Standard Package 1
Win Source Part Number 1325164-APT2X30DQ120J
Ultra Librarian 3D Model Ultra Librarian APT2X30DQ120J CAD Model

Description

The APT2X30DQ120J is a cutting-edge Silicon Carbide (SiC) MOSFET Power Module from Microchip Technology, designed to deliver superior performance in high-power applications. This power module is part of Microchip's extensive portfolio of power management solutions, leveraging the exceptional characteristics of SiC technology to achieve high efficiency, reliability, and thermal performance.

Key Features

  • High-Efficiency SiC MOSFETs: The module incorporates state-of-the-art Silicon Carbide MOSFETs, providing low on-resistance (R<sub>DS(on)) and reduced switching losses.
  • High-Temperature Operation: With an ability to operate at higher temperatures than traditional silicon devices, the APT2X30DQ120J is suitable for demanding environments and applications.
  • High-Frequency Operation: The fast switching capabilities of SiC technology enable operation at higher frequencies, which can lead to smaller system size and reduced system cost due to smaller passive components.
  • Robust Package: The module is encapsulated in a rugged package designed to provide excellent thermal management and mechanical robustness.
  • Low Parasitic Inductance: The package design minimizes parasitic inductance, enhancing performance during high-speed switching.
  • Easy Integration: The APT2X30DQ120J is engineered for easy implementation into a variety of power systems, with user-friendly features for straightforward integration.

Applications

The versatility of the APT2X30DQ120J allows it to be used in a wide range of applications, including but not limited to:

  • Electric Vehicle (EV) Inverters
  • Industrial Motor Drives
  • Power Supply Units (PSUs)
  • Renewable Energy Systems
  • High-Performance Computing

Technical Specifications

Parameter Value Configuration Dual Voltage Rating 1200V Current Rating 30A Package Type SP6

In conclusion, the APT2X30DQ120J from Microchip Technology represents a leap forward in power module technology, offering designers the benefits of Silicon Carbide's superior electrical properties to enhance the performance and efficiency of their high-power systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess