EN
  • EN
  • DE

APT2X101S20J

Part No APT2X101S20J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 120A ISOTOP / Diode Array 2 Independent 200 V 120A Chassis Mount ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 2 Independent
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 70 ns
Current - Reverse Leakage @ Vr 2 mA @ 200 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT2X101
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 847924-APT2X101S20J
Ultra Librarian 3D Model Ultra Librarian APT2X101S20J CAD Model

Description

The APT2X101S20J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically designed to cater to the demanding requirements of high-efficiency power conversion systems.

Featuring advanced silicon technology, the APT2X101S20J offers a low on-resistance (R<sub>DS(on)) and a high switching performance, which makes it ideal for a variety of applications including switch mode power supplies (SMPS), power inverters, and motor control circuits. With its robust design, this power MOSFET ensures reliable operation even under harsh conditions, making it a perfect fit for industrial, automotive, and telecommunication sectors.

Key Features:

  • High Efficiency: Thanks to its low gate charge and optimal capacitance profile, the APT2X101S20J achieves superior switching performance, which translates into high efficiency in your power conversion applications.
  • Durable Construction: The device is encapsulated in a TO-247 package, known for its high power dissipation and mechanical strength, ensuring long-term reliability.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 94A, making it suitable for high power applications.
  • Improved Thermal Performance: With an operating junction temperature range of -55°C to +150°C, the APT2X101S20J maintains stability and performance even at elevated temperatures.
  • Voltage Rating: It has a drain-to-source voltage (V<sub>DSS) rating of 200V, providing a good safety margin for most power electronic applications.

The APT2X101S20J is not just a component; it's a promise of quality, efficiency, and endurance from Microchip Technology. Whether you're designing power supplies for servers, electric vehicles, or industrial machinery, this power MOSFET will help you achieve a compact, efficient, and reliable design.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website to ensure your design incorporates the cutting-edge capabilities of the APT2X101S20J power MOSFET.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess