EN
  • EN
  • DE

APT2X61S20J

Part No APT2X61S20J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 200V 75A ISOTOP / Diode Array 2 Independent Schottky 200 V 75A Chassis Mount ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 75A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 55 ns
Current - Reverse Leakage @ Vr 1 mA @ 200 V
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT2X61
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X61S20JMI,APT2X61S20JMI-ND
Standard Package 10
Win Source Part Number 1325160-APT2X61S20J
Ultra Librarian 3D Model Ultra Librarian APT2X61S20J CAD Model

Description

Introducing the APT2X61S20J Power MOSFET by Microchip Technology

The APT2X61S20J is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to cater to a wide range of power applications, offering high efficiency and reliability. With its advanced features and robust design, the APT2X61S20J is an excellent choice for designers looking to optimize power systems in terms of performance and energy consumption.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, reducing conduction losses and improving overall efficiency, which is crucial for power-intensive applications.
  • High Voltage Capability: With a voltage rating of 200V, the APT2X61S20J is capable of handling high voltage operations, making it suitable for a variety of industrial and commercial power systems.
  • Fast Switching Performance: The power MOSFET is designed for fast switching, which minimizes switching losses and enables operation at higher frequencies, thus reducing the size and cost of passive components.
  • Robust Body Diode: The device features a robust body diode that can handle high pulsed current without performance degradation, ensuring reliable operation under harsh conditions.
  • TO-247 Package: Encased in a TO-247 package, the APT2X61S20J offers excellent thermal performance and is easy to mount, which is ideal for applications requiring high power density and efficient heat dissipation.

Applications:

The APT2X61S20J is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters

Whether you are designing power supplies for industrial equipment, energy-efficient motor drives, or reliable power inverters, the APT2X61S20J from Microchip Technology provides the performance and robustness needed for your power management requirements. Upgrade your designs with this power MOSFET and experience the difference in efficiency and reliability.

For detailed specifications, application notes, and additional resources, please visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess