Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834673-QM3012NB
Ultra Librarian 3D Model Ultra Librarian QM3012NB CAD Model

Description

The QM3012NB is a MOSFET manufactured by UPI (Unisonic Technologies Co., Ltd.). It is designed for efficient power switching applications, offering low on-resistance and gate charge for improved performance and reduced power losses.

Applications:

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency.
  • Power Supplies: Used in AC-DC and DC-DC power supplies.
  • Motor Control: Employed in motor driver circuits for speed and torque control.
  • LED Lighting: Integrated into LED driver circuits for efficient power delivery.
  • Battery Management Systems (BMS): Used in BMS circuits for charging and discharging control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Avalanche Energy Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge minimize power losses.
  • Improved Reliability: Avalanche rating offers protection against voltage transients.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details:

Key parameters like drain-source voltage, continuous drain current, and gate-source voltage are crucial for proper application (example ratings: 25V, 10A - verify these values). The QM3012NB commonly comes in surface-mount packages such as a PowerPAK or similar, optimizing heat dissipation. Always consult the manufacturer's datasheet for precise electrical characteristics, thermal performance data, and package dimensions. Effective thermal management, potentially with heatsinks, is vital for reliable operation, particularly in high-power applications. Designers should also consider gate threshold voltage (Vgs(th)), total gate charge (Qg), and output capacitance (Coss) for optimal circuit design. Proper PCB layout is critical for minimizing parasitic inductance and maximizing switching performance.

You May Also Be Interested in

Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Intel
Lowest to $19.0108
ECAD model for PSB82303M S LLJ4
Powtech
Need more? Email Us
ECAD model for PT4105BSOH
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,720 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention