EN
  • EN
  • DE

APT1204R7SFLLG

Part No APT1204R7SFLLG
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET N-CH 1200V 3.5A D3PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000785-APT1204R7SFLLG
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series POWER MOS 7®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 3.5A (Tc)
Rds On (Max) @ Id, Vgs 4.7Ohm @ 1.75A, 10V
Ultra Librarian 3D Model Ultra Librarian APT1204R7SFLLG CAD Model

Description

The APT1204R7SFLLG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to meet the high efficiency and reliability demands of modern power electronic applications.

This MOSFET is part of Microchip's advanced Power MOS 7 series, which is renowned for its low on-resistance and high switching performance. The APT1204R7SFLLG is a perfect solution for applications that require high power density and energy savings, such as switch-mode power supplies, motor controls, and inverter circuits.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: With its fast switching capabilities, the APT1204R7SFLLG is ideal for high-frequency circuits, ensuring minimal switching losses and better performance.
  • Robust Thermal Performance: The device is encapsulated in a power flat 7x7 package, which provides excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Optimized Gate Charge: The optimized gate charge of the APT1204R7SFLLG allows for reduced driving power, which is beneficial in applications where power efficiency is critical.
  • Environmentally Friendly: Microchip Technology is committed to environmental sustainability. The APT1204R7SFLLG is RoHS compliant, ensuring that it meets the highest standards for environmental safety.

The APT1204R7SFLLG is not just a component; it's a reliable foundation for building power systems that require the utmost in performance and efficiency. Whether you're designing for industrial, automotive, or consumer electronics, this MOSFET from Microchip Technology is engineered to help you achieve your design goals with confidence.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess