EN
  • EN
  • DE

APA600-FG256

Part No APA600-FG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 186 I/O 256FBGA / ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 129024 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 129024
Number of I/O 186
Number of Gates 600000
Voltage - Supply 2.3V ~ 2.7V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number APA600
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1323326-APA600-FG256
Ultra Librarian 3D Model Ultra Librarian APA600-FG256 CAD Model

Description

The APA600-FG256 is a cutting-edge FPGA (Field Programmable Gate Array) device from the renowned manufacturer Microchip Technology. This high-performance product is designed to meet the needs of a wide range of applications, from industrial control systems to advanced communication devices. With its flexible architecture and high-density integration, the APA600-FG256 offers a perfect solution for designers looking to create complex digital circuits with a quick time-to-market.

Key Features of APA600-FG256

  • High Capacity: The APA600-FG256 provides a substantial amount of logic cells, enabling the implementation of complex digital functions and systems within a single chip.
  • Flexible I/O: This device boasts a versatile set of input/output options, ensuring compatibility with a wide range of signal standards and easy integration into various system designs.
  • Advanced System Integration: With support for numerous memory elements and DSP blocks, the APA600-FG256 facilitates the design of high-speed data processing and storage systems.
  • Low Power Consumption: Engineered for efficiency, this FPGA is optimized for low power operation, making it ideal for power-sensitive applications.
  • Security Features: The product includes robust security features to protect intellectual property and prevent unauthorized access or tampering with the design.
  • Programming and Configuration: The APA600-FG256 is easily programmable and configurable, allowing for rapid prototyping and iterative design processes.

Applications

The APA600-FG256 is versatile enough to be used in a variety of sectors, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Defense and aerospace

Package and Quality

The APA600-FG256 is available in a 256-pin Fine Pitch Ball Grid Array (FG256) package, which ensures a compact footprint while offering excellent thermal and electrical performance. Microchip Technology's commitment to quality means that each device is rigorously tested to meet high standards of reliability and performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess