EN
  • EN
  • DE

APA450-BG456I

Part No APA450-BG456I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 344 I/O 456BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 344 110592 456-BBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 344
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 456-BBGA
Case / Package 456-PBGA (35x35)
Family Name APA450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911598-APA450-BG456I
Ultra Librarian 3D Model Ultra Librarian APA450-BG456I CAD Model

Description

Microchip Technology APA450-BG456I Product Overview

The APA450-BG456I is a high-performance, low-power FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This product is part of the ProASIC3 series, which is known for providing a cost-effective and programmable alternative to custom ASICs and off-the-shelf fixed-function devices.

With its 450,000 system gates, the APA450-BG456I offers a flexible and scalable architecture that can be tailored to specific design requirements. It features a rich set of embedded resources, including 198 I/Os, which are crucial for interfacing with a variety of peripherals and other components. The device operates at a core voltage of 1.5V and supports I/O voltages from 1.5V to 3.3V, ensuring compatibility with a broad range of digital logic levels.

The APA450-BG456I is designed for industrial-grade applications, as indicated by the 'I' in its part number, which signifies an industrial temperature range of -40°C to +85°C. This robust temperature range ensures reliable operation in harsh environments, making it an ideal choice for industrial control systems, automotive applications, and outdoor infrastructure.

Security is a critical aspect of modern electronic systems, and the APA450-BG456I addresses this need with its advanced security features. It includes a unique device ID, which can be used for device authentication, and offers AES-based encryption to protect configuration data from unauthorized access and copying. This makes the APA450-BG456I an excellent choice for applications where data security and IP protection are paramount.

Programming and reconfiguration of the APA450-BG456I are facilitated through the use of Microchip's Flash*Freeze technology, which allows the device to enter and exit a low-power state quickly while retaining its configuration data. This feature is particularly beneficial for power-sensitive applications that require frequent power-down modes to conserve energy.

In conclusion, the APA450-BG456I from Microchip Technology is a versatile and secure FPGA solution that offers designers the flexibility to create complex digital systems with ease. Its combination of high performance, security features, and industrial-grade reliability make it an excellent choice for a multitude of applications that demand the best in programmable logic solutions.

You May Also Be Interested in

Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess