EN
  • EN
  • DE

AGLP030V5-VQG128I

Part No AGLP030V5-VQG128I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 101 I/O 128VQFP / series Field Programmable Gate Array (FPGA) IC 101 792 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 792
Number of I/O 101
Number of Gates 30000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number AGLP030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1188741-AGLP030V5-VQG128I
Ultra Librarian 3D Model Ultra Librarian AGLP030V5-VQG128I CAD Model

Description

Introducing the AGLP030V5-VQG128I from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the AGLP030V5-VQG128I, a state-of-the-art FPGA (Field Programmable Gate Array) designed for a wide range of applications. This product is part of the low-power PolarFire FPGA family, which is renowned for its power efficiency, security features, and high-performance capabilities.

Key Features

  • Low Power Consumption: The AGLP030V5-VQG128I is engineered to deliver high-performance processing with significantly lower power consumption compared to other FPGAs in its class, making it ideal for power-sensitive applications.
  • High Security: With advanced security features, this FPGA provides robust data protection, including a secure boot process, bitstream protection, and integrated cryptographic functions, ensuring the integrity and confidentiality of your applications.
  • Rich Resource Integration: The device boasts a rich set of resources, including logic elements, math blocks, and memory structures, allowing for the implementation of complex designs and algorithms efficiently.
  • Reliable Performance: Designed to meet the demands of industrial and commercial applications, the AGLP030V5-VQG128I operates reliably across a wide temperature range and is specified for the industrial temperature grade.
  • Package and I/O: Housed in a compact VQG128 package, it offers a balanced I/O count that supports various communication protocols and interface standards, providing flexibility in system design.

Applications

The versatility of the AGLP030V5-VQG128I makes it suitable for a broad spectrum of applications, including but not limited to:

  • Wireline and wireless communications
  • Defense and aerospace systems
  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical equipment

Whether you're developing high-speed networking equipment, secure communication systems, or sophisticated control applications, the AGLP030V5-VQG128I from Microchip Technology provides the perfect blend of power efficiency, security, and performance to bring your innovative solutions to life.

Explore the capabilities of the AGLP030V5-VQG128I and discover how Microchip's commitment to quality and innovation can enhance your next project.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6587 $76.9761
6+ $21.0533 $126.3198
9+ $20.3955 $183.5595
12+ $19.7375 $236.8500
16+ $19.0796 $305.2736
21+ $17.1058 $359.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess