EN
  • EN
  • DE

AGL060V5-VQG100I

Part No AGL060V5-VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP / series Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO
Package Tray
Number of Logic Elements/Cells 1536
Total RAM Bits 18432
Number of I/O 71
Number of Gates 60000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-TQFP
Supplier Device Package 100-VQFP (14x14)
Base Product Number AGL060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 1100-1087,AGL060V5VQG100I
Standard Package 1
Win Source Part Number 1015117-AGL060V5-VQG100I
Ultra Librarian 3D Model Ultra Librarian AGL060V5-VQG100I CAD Model

Description

The AGL060V5-VQG100I from Microchip Technology is a highly versatile, low-power FPGA (Field-Programmable Gate Array) designed for a wide range of applications. This product is part of the ProASIC3 series, known for its reliability and performance. With its reprogrammable flash technology, it offers a perfect solution for designers looking for a flexible and secure way to manage their digital logic needs.

Featuring a logic density of 60,000 gates, this FPGA provides ample space for complex digital designs. Its 100-pin VQG100 package is compact and suitable for space-constrained applications, while still offering enough I/O options for most medium-complexity tasks. The device operates over an industrial temperature range, making it an ideal choice for harsh environments where reliability is paramount.

One of the key advantages of the AGL060V5-VQG100I is its low power consumption, which is critical for portable and power-sensitive applications. Additionally, the FPGA's instant-on capability ensures that it is operational in microseconds, providing a quick response for critical applications that cannot tolerate boot delays.

Security is a significant concern in today's connected world, and the AGL060V5-VQG100I addresses this with its built-in security features. It includes support for AES and 3DES encryption, allowing for secure configuration loading and preventing unauthorized access to the device's configuration.

For developers, Microchip Technology provides comprehensive support, including development tools, reference designs, and technical documentation. This ensures that integrating the AGL060V5-VQG100I into your project is as smooth and efficient as possible, reducing time to market and enabling rapid prototyping and development.

In summary, the AGL060V5-VQG100I FPGA from Microchip Technology offers a perfect blend of performance, power efficiency, and security, making it an excellent choice for industrial, automotive, consumer electronics, and many other applications that require a reliable, programmable logic solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess