EN
  • EN
  • DE

MAX2022ETX+T

Part No MAX2022ETX+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC MOD 1500MHZ TO 2500MHZ 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel package
Function Modulator/Demodulator
Frequency 1.5GHz ~ 3GHz
RF Type CDMA2000, DCS1800, WCMDA/UMTS
Secondary Attributes Up/Down Converter
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785634-MAX2022ETX+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2022ETX+T CAD Model

Description

The MAX2022ETX+T from Maxim Integrated is a high-performance, single-chip, RF-to-bits transceiver designed for advanced communication systems. This state-of-the-art device integrates a wide array of features to facilitate robust and efficient signal processing for a variety of applications, including but not limited to wireless infrastructure, point-to-point radio links, and satellite communications.

Key Features

  • High Integration: The device combines an RF mixer, an IF amplifier, and a high-speed ADC in a single, compact package, reducing the bill of materials and simplifying the design process for system integrators.
  • Wide Frequency Range: The MAX2022ETX+T operates over a broad frequency spectrum, making it suitable for multiple frequency bands and ensuring compatibility with global communication standards.
  • Exceptional Performance: With its high linearity and low noise figure, the transceiver delivers excellent signal quality, which is critical for maintaining high data rates and link reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2022ETX+T helps to extend the battery life of portable devices and reduces the thermal footprint in high-density applications.

Applications

  • Wireless Infrastructure
  • Point-to-Point Radio Links
  • Satellite Communications
  • Software Defined Radios (SDR)
  • RF Test and Measurement Equipment

The MAX2022ETX+T is offered in a compact, surface-mount package that is ideal for space-constrained applications. Its advanced design and integrated functionalities make it a versatile choice for designers seeking to enhance their communication systems with a reliable, high-quality transceiver component.

Maxim Integrated's commitment to innovation is evident in the MAX2022ETX+T, ensuring that this product not only meets but exceeds the rigorous demands of modern RF communication environments. With this transceiver, designers can achieve a new level of performance and integration, streamlining their development process and accelerating time-to-market for their products.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1474 $60.7370
11+ $9.9671 $109.6381
16+ $9.6556 $154.4896
22+ $9.3442 $205.5724
28+ $9.0327 $252.9156
38+ $8.0983 $307.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess