EN
  • EN
  • DE

AFS1500-FG256I

Part No AFS1500-FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 119 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 119 276480 256-LBGA
Manufacturer Microchip Technology
Series Fusion®
Package Tray
Number of I/O 119
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AFS1500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911220-AFS1500-FG256I
Ultra Librarian 3D Model Ultra Librarian AFS1500-FG256I CAD Model

Description

The AFS1500-FG256I is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to meet the needs of a wide array of complex digital systems. This advanced field programmable gate array (FPGA) is part of Microchip's renowned AFS series, which is well-known for its reliability, flexibility, and efficiency in various applications.

Key Features

  • High Capacity: With its 1500 logic elements, the AFS1500-FG256I provides a substantial amount of logic for sophisticated digital designs, making it suitable for high-density applications.
  • Industrial Temperature Range: This device operates reliably across an industrial temperature range, with a suffix 'I' indicating its suitability for industrial applications with temperatures ranging from -40°C to +85°C.
  • Flexible I/O: The FPGA features a versatile I/O system that supports a variety of standards, ensuring compatibility with a broad spectrum of digital components and systems.
  • Security: Security features are embedded to protect intellectual property and provide secure programming solutions for sensitive applications.
  • Package Type: The AFS1500-FG256I comes in a Fine-pitch Grid Array (FGA) package with 256 pins, offering a compact footprint for space-constrained designs.

Applications

The AFS1500-FG256I is versatile enough to be used in a wide range of applications, including but not limited to telecommunications, automotive systems, industrial control, military and aerospace electronics, and consumer electronics. Its ability to be reprogrammed on the fly allows for rapid prototyping and iterative design, which is essential in today's fast-paced technological environment.

Quality and Support

Microchip Technology is committed to providing exceptional quality and support for its products. The AFS1500-FG256I is backed by Microchip's comprehensive technical support and documentation, ensuring that designers can confidently integrate this FPGA into their projects and bring their products to market with speed and efficiency.

You May Also Be Interested in

Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess