EN
  • EN
  • DE

WL1837MODGIMOCT

Part No WL1837MODGIMOCT
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH/WIFI CHIP / WL18x7MOD WiLink 8 Dual-Band Industrial Module Wi-Fi, Bluetooth, and Bluetooth Low Energy (LE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.2
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz, 5GHz
Data Rate 54Mbps
Power - Output 18dBm
Sensitivity -95dBm
Serial Interfaces SDIO, UART
Supply Voltage (V) 2.9V ~ 4.8V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 243mA ~ 510mA
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-SMD Module
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813304-WL1837MODGIMOCT
Ultra Librarian 3D Model Ultra Librarian WL1837MODGIMOCT CAD Model

Description

Introducing the WL1837MODGIMOCT from Texas Instruments

The WL1837MODGIMOCT is a cutting-edge Wi-Fi module brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This highly integrated module is designed to provide a robust and high-speed wireless communication solution for a wide range of applications, including industrial, home automation, health and fitness, and audio streaming, to name a few.

At the heart of the WL1837MODGIMOCT is a Wi-Fi dual-band (2.4GHz and 5GHz) and Bluetooth® technology, which allows for versatile and reliable connectivity options. The module supports Wi-Fi 802.11 a/b/g/n standards, ensuring compatibility with a broad range of devices and network configurations. The inclusion of MIMO (Multiple Input, Multiple Output) technology enhances data throughput and range, providing a superior wireless experience.

One of the standout features of the WL1837MODGIMOCT is its ability to operate in both Wi-Fi client and access point modes. This flexibility enables the module to adapt to various network topologies and use cases, making it an excellent choice for developers looking to create dynamic and scalable wireless systems.

The module is also designed with security in mind, featuring robust security protocols such as WPA2 to protect your wireless communications. Additionally, the WL1837MODGIMOCT is equipped with a host of other features, including an integrated power management unit, which helps to optimize power consumption and extend the battery life of your devices.

Integrating the WL1837MODGIMOCT into your product designs is made easy thanks to its compact form factor and the availability of comprehensive development tools and resources from Texas Instruments. This includes detailed documentation, reference designs, and software support, which can significantly reduce development time and help bring your products to market faster.

Overall, the WL1837MODGIMOCT from Texas Instruments represents a powerful and versatile wireless solution that can meet the needs of today's demanding wireless communication requirements. Whether you're working on IoT devices, smart home applications, or any other wireless-enabled product, this module is designed to deliver reliable performance and ease of integration.

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0827 $70.1654
4+ $28.7859 $115.1436
6+ $27.8863 $167.3178
8+ $26.9867 $215.8936
10+ $26.0872 $260.8720
13+ $23.3885 $304.0505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess