Products specifications Report Issue?

Manufacturer RF Solutions
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation 64-QAM, BPSK, CCK
Frequency 2.4GHz ~ 2.5GHz
Data Rate 54Mbps
Power - Output 20dBm
Serial Interfaces GPIO, I2C, I2S, PWM, SDIO, SPI, UART
Antenna Type PCB Trace
Supply Voltage (V) 3V ~ 3.6V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Manufacturer Pack Quantity 1
MSL Level Not Applicable
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812239-ESP-07S
Ultra Librarian 3D Model Ultra Librarian ESP-07S CAD Model

Description

The RF Solutions ESP-07S is a surface mount device (SMD) module that operates in the frequency range of 2.4GHz to 2.5GHz, manufactured by RF Solutions.

  • Protocol: 802.11b/g/n
  • Data Rate: 54Mbps
  • Power Output: 20dBm
  • Serial Interfaces: GPIO, I2C, I2S, PWM, SDIO, SPI, UART
  • RF Family/Standard: WiFi
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 3.6V
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MDBT50Q-U1MV2
RAKwireless Technology
IPEX interface 15km SMD,15.5x15mm RF Transceiver Modules and Modems RoHS
Lowest to $12.0412
ECAD model for RAK3172-9-SM-I
Hangzhou Zhongke Microelectronics Co., Ltd.
2.5m UART -148dBm 2.7V~3.6V SMD,10.1x9.7mm RF Receivers RoHS
Lowest to $3.5573
ECAD model for ATGM336H-5N71
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $20.4482
ECAD model for RNBD451PE-I110
SPARK Microsystems International Inc.
RF TXRX MODULE INTEGRATED TRACE
Need more? Email Us
ECAD model for SR1010AB-MD150-MP1
Simcom
RF Transceiver Modules and Modems RoHS
Lowest to $18.2144
ECAD model for A7672E-FASE
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
ECAD model for ATSAMB11-XR2100A
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $293.0527
ECAD model for WT12-A-AI5IAP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4001 $50.4021
51+ $1.9693 $100.4343
79+ $1.9078 $150.7162
109+ $1.8463 $201.2467
141+ $1.7847 $251.6427
188+ $1.6001 $300.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention