EN
  • EN
  • DE

AC320004-2

Part No AC320004-2
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description BOARD DAUGHTER PLUS IP101G PHY / IP101G PHY Daughter Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Accessory Type Interface Board
For Use With/Related Products Microchip Development Boards
Win Source Part Number 776812-AC320004-2
Popularity Medium
Supply and Demand Status Balance
Family Name AC320004-2
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AC320004-2 CAD Model

Description

Microchip Technology AC320004-2

The Microchip Technology AC320004-2 is a robust and versatile add-on board, specifically designed to enhance the capabilities of your development projects. This board is part of Microchip's accessory portfolio for their advanced microcontroller and microprocessor lines, offering engineers and developers a convenient way to integrate additional features into their designs without the need for extensive redesign or custom development.

Key Features

  • Compatibility: The AC320004-2 is designed to be compatible with a wide range of Microchip's development boards, making it an ideal choice for users looking to expand the functionality of their existing Microchip-based systems.
  • Easy Integration: With its plug-and-play nature, the board can be easily connected to compatible Microchip development kits, allowing for quick and seamless integration into your project.
  • High Performance: This accessory board is built to deliver high performance, ensuring that it can keep up with the demands of sophisticated applications and processing tasks.
  • Expansion Options: It provides a variety of expansion options, including connectors and headers that enable the addition of further modules or custom components to meet the specific needs of your project.

Applications

The AC320004-2 is suitable for a broad range of applications, including but not limited to:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Automotive and transportation
  • Consumer electronics
  • Medical devices
  • Prototyping and educational projects

Whether you're a professional engineer looking to streamline your development process, or an educator or hobbyist seeking to enhance your learning experience, the Microchip Technology AC320004-2 offers a reliable and efficient solution. Its combination of compatibility, performance, and expandability makes it an excellent addition to any Microchip-based development project.

For more detailed specifications and information on how to integrate the AC320004-2 into your projects, please refer to the official documentation provided by Microchip Technology.

You May Also Be Interested in

MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
MikroElektronika
BOARD LCD 2X16
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess