Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952742-SDA3000BABOX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA3000BABOX CAD Model

Description

The 952742-SDA3000BABOX is an Embedded Microprocessor that is ideal for electronic devices that require high processing power.

  • Design: Designed to meet the needs of modern electronic devices
  • Features: High clock speed and a large cache memory
  • Ideal for: Use in demanding applications

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for P1013T
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention