EN
  • EN
  • DE

LT1280AIN

Part No LT1280AIN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power 5V RS232 Dual Driver/Receiver with 0.1uF Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205449-LT1280AIN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1280AIN CAD Model

Description

LT1280AIN - Robust RS232 Transceiver from Linear Technology

The LT1280AIN is a versatile and robust RS232 transceiver component designed by Linear Technology, now part of Analog Devices, that provides reliable serial communication for a range of applications. This integrated circuit is specifically engineered to meet the stringent requirements of RS232 data interfaces, even in harsh industrial environments.

Key Features

  • Dual Charge Pump: The LT1280AIN includes a dual charge pump circuitry that allows for operation from a single 5V supply, eliminating the need for multiple power sources.
  • Flexible Data Rates: It supports data rates up to 120kbps, making it suitable for high-speed data communication.
  • Low Power Shutdown: The device features a low power shutdown mode that reduces power consumption when not in active use, extending battery life in portable applications.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the LT1280AIN can withstand up to 10kV human body model, ensuring robustness and reliability in the field.
  • Driver and Receiver Outputs: It contains both driver and receiver outputs that can be disabled independently, providing flexibility in managing the communication lines.

Applications

The LT1280AIN is ideal for a variety of applications that require reliable data transmission, including but not limited to:

  • Portable Computers
  • Low Power Modems
  • Battery-Powered Equipment
  • Industrial Control Systems
  • Networking Equipment

Package and Quality

Packaged in a sturdy 14-pin PDIP (Plastic Dual In-line Package), the LT1280AIN is designed for easy integration into a wide range of products. Linear Technology's commitment to quality ensures that this transceiver meets the highest standards for performance and durability.

Conclusion

In summary, the LT1280AIN from Linear Technology is a high-quality RS232 transceiver that offers reliability, flexibility, and protection for your serial communication needs. Its robust feature set makes it an excellent choice for designers looking to implement RS232 interfaces in both traditional and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess