EN
  • EN
  • DE

A54SX72A-2PQG208I

Part No A54SX72A-2PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208QFP / series Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 6036
Number of I/O 171
Number of Gates 108000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Base Product Number A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 24
Win Source Part Number 1032735-A54SX72A-2PQG208I
Ultra Librarian 3D Model Ultra Librarian A54SX72A-2PQG208I CAD Model

Description

Microchip Technology's A54SX72A-2PQG208I FPGA

The A54SX72A-2PQG208I is a highly advanced field-programmable gate array (FPGA) from Microchip Technology, designed to meet the needs of high-performance and logic-intensive applications. This device is a part of the SX-A family, which is known for its high-speed system performance and low power consumption. The A54SX72A-2PQG208I is specifically engineered to provide a flexible and efficient solution for a wide range of electronic designs.

Key Features:

  • System Gate Density: The A54SX72A-2PQG208I offers a substantial amount of system gates, enabling complex logic functions and design flexibility.
  • Package Type: This FPGA comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.
  • High Performance: With its high-speed user-configurable I/Os, this device can easily interface with a wide range of digital components, ensuring optimal performance in fast data processing and communication tasks.
  • Low Power Operation: Microchip Technology's focus on power efficiency is evident in the A54SX72A-2PQG208I, making it ideal for portable and power-sensitive applications.
  • Reprogrammability: As an FPGA, this device provides the flexibility of in-field reprogrammability, allowing for updates and changes to be made to the logic configuration without the need for hardware alterations.

Applications:

The A54SX72A-2PQG208I FPGA is versatile and can be utilized in a variety of sectors, including but not limited to:

  • Telecommunications
  • Networking
  • Industrial Control Systems
  • Aerospace and Defense
  • Medical Equipment
  • Automotive Electronics

With its robust set of features and capabilities, the A54SX72A-2PQG208I from Microchip Technology stands out as a superior choice for designers seeking a high-performance, low-power, and adaptable FPGA solution. Whether it's for rapid prototyping or full-scale production, this device is engineered to accelerate time-to-market and enhance the reliability and functionality of electronic systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $756.7165 $756.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess