EN
  • EN
  • DE

A54SX72A-2FG256I

Part No A54SX72A-2FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 203 I/O 256FBGA / SX-A Field Programmable Gate Array (FPGA) IC 203 256-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Number of LABs/CLBs 6036
Number of I/O 203
Number of Gates 108000
Voltage - Supply 2.25V ~ 5.25V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Case / Package 256-BGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A54SX72
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1318005-A54SX72A-2FG256I
Ultra Librarian 3D Model Ultra Librarian A54SX72A-2FG256I CAD Model

Description

The A54SX72A-2FG256I is a high-performance FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of complex digital systems. This device offers a robust solution for designers looking to integrate a multitude of functions into a single chip, providing both flexibility and efficiency in design.

Built on a proven platform, the A54SX72A-2FG256I features a rich architecture that includes a dense network of logic cells, high-speed interconnects, and a versatile I/O system. This FPGA is well-suited for applications across various industries including telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features:

  • High Logic Density: The device boasts a large number of programmable logic cells, enabling the implementation of complex logic functions and algorithms.
  • Advanced I/O Capabilities: With its flexible I/O system, the A54SX72A-2FG256I can support a wide range of interfaces and protocols, ensuring seamless integration with other system components.
  • Speed Grades: This FPGA is available in multiple speed grades, allowing designers to choose the optimal performance level for their specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the A54SX72A-2FG256I minimizes power usage, making it ideal for portable and battery-operated devices.
  • Reliability and Durability: The device is characterized by its high reliability and is rated for industrial temperature ranges, ensuring stable operation in harsh environments.
  • Programmable Security: Security features are built-in to protect intellectual property and prevent unauthorized access or tampering with the design.
  • Package Type: The A54SX72A-2FG256I is available in a 256-pin Fine Pitch Ball Grid Array (FBGA) package, which provides a compact footprint for space-constrained applications.

The Microchip Technology A54SX72A-2FG256I represents a reliable and versatile solution for designers looking to create innovative and competitive products. Its combination of high-density logic, advanced I/O options, and power efficiency make it a valuable component in the FPGA market.

You May Also Be Interested in

Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess