EN
  • EN
  • DE

A54SX32A-PQ208I

Part No A54SX32A-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 174 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Part Status Obsolete
Number of I/O 174
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX32A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1268, A54SX32A-PQ208I-ND
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859001-A54SX32A-PQ208I
Ultra Librarian 3D Model Ultra Librarian A54SX32A-PQ208I CAD Model

Description

Microchip Technology's A54SX32A-PQ208I FPGA

The A54SX32A-PQ208I is a high-performance Field Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of the A54SX Series, which is renowned for its robust feature set and flexibility, enabling designers to create complex digital systems on a single chip.

The A54SX32A-PQ208I comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which provides a compact footprint while allowing for a high number of I/O connections. With its industrial temperature range, this FPGA is suitable for operation in harsh environments, making it an ideal choice for automotive, industrial, and outdoor applications where temperature fluctuations are common.

This FPGA is equipped with a large array of logic cells, which can be configured to perform a wide variety of digital functions. These logic cells are interconnected by a fast and efficient programmable routing matrix, which allows for high-speed data transfer within the chip. The A54SX32A-PQ208I also features embedded memory blocks that provide designers with the flexibility to implement complex data storage and manipulation tasks.

One of the key advantages of the A54SX32A-PQ208I is its support for in-system programmability. Designers can update the FPGA's configuration after deployment, which is essential for applications that require field upgrades or bug fixes. The device also supports a range of I/O standards, making it versatile for interfacing with various digital components.

For security-sensitive applications, the A54SX32A-PQ208I includes features that help protect intellectual property and prevent unauthorized copying of the design. Additionally, its low power consumption makes it suitable for power-sensitive applications, allowing for efficient operation without compromising performance.

Overall, the A54SX32A-PQ208I from Microchip Technology is a powerful and flexible solution for designers looking to create advanced digital systems. With its robust feature set, industrial temperature range, and in-system programmability, this FPGA stands out as a reliable and versatile component for a multitude of electronic designs.

You May Also Be Interested in

Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,164.1792 $1,164.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess