EN
  • EN
  • DE

A54SX32A-CQ84B

Part No A54SX32A-CQ84B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 69 I/O 84CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 69 84-CQFP Exposed Pad and Tie Bar
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 69
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 84-CQFP Exposed Pad and Tie Bar
Case / Package 84-CQFP (42x42)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909036-A54SX32A-CQ84B
Ultra Librarian 3D Model Ultra Librarian A54SX32A-CQ84B CAD Model

Description

The A54SX32A-CQ84B is a high-performance, low-power field-programmable gate array (FPGA) from Microchip Technology, renowned for its reliability and versatility in complex electronic systems. This device is part of the SX-A family, which is specifically designed to deliver exceptional speed and density while maintaining a cost-effective solution for designers.

Featuring a QuickLogic cell-based architecture, the A54SX32A-CQ84B provides users with a robust platform for creating customized digital logic solutions. Its 32,768 system gates and 1,536 configurable logic blocks (CLBs) offer ample resources for a wide range of applications, from simple glue logic functions to complex system-level integration tasks.

The FPGA is housed in a compact 84-pin PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications while ensuring ease of integration into various types of printed circuit boards. The A54SX32A-CQ84B operates at a voltage of 3.3V, striking a balance between power consumption and performance, making it suitable for battery-powered and energy-sensitive designs.

With in-system programmability and reconfigurability, the A54SX32A-CQ84B allows for rapid prototyping and iterative design processes. Engineers can modify the FPGA's configuration to optimize the design or adapt to changing requirements without the need for costly hardware revisions. This flexibility significantly reduces time-to-market and development costs.

The device supports a wide range of I/O standards, ensuring compatibility with various digital interfaces. Its dedicated clock management circuitry enables precise timing control, which is critical for high-speed data processing and communication tasks. Additionally, the A54SX32A-CQ84B is equipped with robust security features to protect intellectual property and prevent unauthorized access to the FPGA's configuration.

In summary, the A54SX32A-CQ84B from Microchip Technology is a powerful and flexible FPGA solution that caters to the demanding needs of modern electronic designs. Its combination of high gate density, low power consumption, and advanced features make it an excellent choice for designers seeking a reliable and scalable platform for their digital logic applications.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess