EN
  • EN
  • DE

A54SX32-1CQ208B

Part No A54SX32-1CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 174 I/O 208CQFP / series Field Programmable Gate Array (FPGA) IC 174 208-BFCQFP with Tie Bar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX
Package Tray
Number of LABs/CLBs 2880
Number of I/O 174
Number of Gates 48000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 125°C (TJ)
Package / Case 208-BFCQFP with Tie Bar
Supplier Device Package 208-CQFP (75x75)
Base Product Number A54SX32
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1229133-A54SX32-1CQ208B
Ultra Librarian 3D Model Ultra Librarian A54SX32-1CQ208B CAD Model

Description

Product Overview: A54SX32-1CQ208B from Microchip Technology

The A54SX32-1CQ208B is a sophisticated, high-performance FPGA (Field-Programmable Gate Array) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their SX-A family, which is known for delivering a potent mix of speed, functionality, and power efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • Device Type: FPGA - Field Programmable Gate Array
  • Series: SX-A
  • Package: 208-Pin PQFP (Plastic Quad Flat Pack)
  • I/O Count: Ample user-configurable I/O pins for versatile interfacing
  • Logic Elements: A substantial number of logic cells that allow for complex logic functions and designs
  • System Gates: High system gate capacity for intricate digital circuitry
  • Memory: Integrated on-chip memory for efficient data storage and retrieval
  • Performance: High-speed performance suitable for demanding applications
  • Power Consumption: Low power operation to ensure energy efficiency
  • Reprogrammability: Fully reprogrammable architecture for iterative development and updates

The A54SX32-1CQ208B is engineered to cater to the needs of designers who require a flexible and powerful FPGA solution. With its reprogrammable nature, users can update the device with new logic configurations, adapting it to evolving design specifications without the need for costly hardware changes.

Its robust I/O capabilities and high system gate count allow it to manage complex digital systems, from signal processing to control applications. The integrated memory and high-speed performance make it a suitable candidate for data-intensive tasks, ensuring that your designs can handle the demands of modern electronics.

Microchip Technology's commitment to quality means that the A54SX32-1CQ208B FPGA is designed to meet the stringent requirements of the industry, providing reliability and longevity in your products. Whether you're working on telecommunications, automotive, industrial control systems, or consumer electronics, this FPGA can help you achieve your design goals with efficiency and ease.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess