EN
  • EN
  • DE

REF194FSZ

Part No REF194FSZ
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC VOLT REF MICROPWR 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659592-REF194FSZ
Ultra Librarian 3D Model Ultra Librarian REF194FSZ CAD Model

Description

The REF194FSZ is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This precision voltage reference is part of Analog Devices' family of low-dropout, micropower voltage references which offer a stable and accurate output voltage.

Key Features

  • Output Voltage: The REF194FSZ provides a fixed output voltage of 4.096V, making it ideal for applications that require a precise reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: The REF194FSZ boasts a low temperature coefficient, typically 10ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Low Dropout Voltage: It has a low dropout voltage, allowing it to function correctly even when the supply voltage is very close to the output voltage.
  • Low Power Consumption: The device is designed for micropower operations, making it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: It operates over a wide supply range from 4.5V to 12V, providing flexibility in various power supply scenarios.
  • Package: The REF194FSZ is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications

The REF194FSZ is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Instrumentation
  • Battery-powered equipment
  • Industrial control systems
  • Medical devices

Conclusion

In summary, the REF194FSZ from Analog Devices Inc. is a reliable and high-performance voltage reference that offers excellent accuracy and stability. Its low power consumption and wide supply voltage range make it a suitable choice for a broad array of applications, particularly where power efficiency and precision are critical. The compact SOIC package allows for ease of integration into system designs, solidifying the REF194FSZ as an essential component for precision voltage regulation tasks.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess