EN
  • EN
  • DE

A54SX08A-2TQG100

Part No A54SX08A-2TQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 81 I/O 100TQFP / series Field Programmable Gate Array (FPGA) IC 81 100-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX-A
Package Tray
Number of LABs/CLBs 768
Number of I/O 81
Number of Gates 12000
Voltage - Supply 2.25V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number A54SX08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1005059-A54SX08A-2TQG100
Ultra Librarian 3D Model Ultra Librarian A54SX08A-2TQG100 CAD Model

Description

Product Overview: A54SX08A-2TQG100 from Microchip Technology

The A54SX08A-2TQG100 is a highly integrated, high-performance FPGA (Field Programmable Gate Array) device designed and manufactured by Microchip Technology. This sophisticated product is part of Microchip's SX-A family, known for its exceptional logic density, system-level features, and speed. It is an ideal choice for designers looking to implement flexible and scalable designs in various applications, including telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features:

  • Advanced Architecture: The A54SX08A-2TQG100 boasts a robust architecture that allows for efficient logic utilization, high-speed interconnects, and low power consumption.
  • Logic Elements: This device is equipped with a substantial number of logic elements, providing designers with the flexibility to implement complex logic functions and algorithms.
  • System-Level Integration: With its comprehensive set of system-level features, including memory blocks, PLLs (Phase-Locked Loops), and I/O capabilities, this FPGA enables the integration of multiple system components into a single chip, reducing overall system complexity and cost.
  • High-Speed I/O: The A54SX08A-2TQG100 supports high-speed input/output interfaces, making it suitable for high-bandwidth applications that require rapid data transfer rates.
  • Package Type: The product comes in a 100-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications.
  • Reprogrammability: As with other FPGA devices, this product is reprogrammable, allowing for design iterations and updates without the need for hardware changes, thus providing a significant advantage in terms of design flexibility and lifecycle management.

Applications:

The versatility of the A54SX08A-2TQG100 FPGA makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Digital Signal Processing (DSP)
  • Embedded Processing
  • Automotive Systems
  • Industrial Automation
  • Communication Infrastructure
  • Consumer Electronics

With its combination of performance, integration, and flexibility, the A54SX08A-2TQG100 from Microchip Technology stands out as a top-tier solution for designers seeking to create innovative and reliable products in today's fast-paced and technologically advanced market.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess