EN
  • EN
  • DE

Z16C3220VSC

Part No Z16C3220VSC
Manufacturer Zilog
Catalog Interface - Controllers
Description IUSC™ INTEGRATED UNIVERSAL SERIAL CONTROLLER | IC Z16C32 MCU 20MHZ IUSC 68PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Status Obsolete
Function Controller
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 7mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC
Family Part Number Z16C32
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1282682-Z16C3220VSC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z16C3220VSC CAD Model

Description

The Zilog Z16C3220VSC is an obsolete electronic component that is in limited supply and demand status.

  • Popularity: Medium
  • Category: Integrated Circuits
  • Win Source Part Number: 1282682-Z16C3220VSC
  • Supplier Device Package: 68-PLCC
  • Manufacturer: Zilog
  • Manufacturer Homepage: www.zilog.com
  • Manufacturer Package: 68-LCC
  • Manufacturer Pack Quantity: 20
  • MSL Level: 3 (168 hours)
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess