EN
  • EN
  • DE

A42MX09-FPQG100

Part No A42MX09-FPQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 83
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-BQFP
Case / Package 100-PQFP (20x14)
Family Name A42MX09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908991-A42MX09-FPQG100
Ultra Librarian 3D Model Ultra Librarian A42MX09-FPQG100 CAD Model

Description

Introducing the A42MX09-FPQG100 from Microchip Technology

The A42MX09-FPQG100 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, one of the leading companies in the semiconductor industry. This product is part of Microchip's extensive line of FPGAs (Field Programmable Gate Arrays), which are known for their high performance, reliability, and flexibility in a wide range of applications.

The A42MX09-FPQG100 is housed in a compact 100-pin QFP (Quad Flat Package), making it suitable for space-constrained applications while still offering a rich set of features. This device is designed to meet the needs of complex digital systems, with a focus on providing a versatile platform for digital logic circuits that can be customized post-manufacturing.

With its reprogrammable gate array, the A42MX09-FPQG100 allows designers to implement custom logic functions without the need for costly and time-consuming ASIC (Application-Specific Integrated Circuit) development. This makes it an ideal choice for prototyping, proof-of-concept designs, and small to medium production runs where flexibility and time-to-market are critical.

The FPGA boasts a robust architecture that includes a rich array of logic blocks, I/O pins, and routing resources, enabling the implementation of complex digital designs such as custom processors, interfaces, and state machines. Its support for high-speed digital signal processing makes it suitable for applications in telecommunications, automotive, industrial control, and consumer electronics.

Microchip Technology provides comprehensive support for the A42MX09-FPQG100, including development tools, software, and documentation to facilitate the design process. Engineers can take advantage of simulation and synthesis tools to optimize their designs for performance and resource utilization before programming the FPGA.

In summary, the A42MX09-FPQG100 from Microchip Technology is a versatile and powerful solution for designers looking to create innovative digital products with a quick turnaround and the ability to adapt to changing requirements. Its combination of performance, flexibility, and support makes it an outstanding choice for a myriad of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,255 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess