Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 69 80-TQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 69
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-VQFP (14x14)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908989-A40MX04-VQ80
Ultra Librarian 3D Model Ultra Librarian A40MX04-VQ80 CAD Model

Description

Product Overview: Microchip Technology's A40MX04-VQ80

The A40MX04-VQ80 is a cutting-edge FPGA (Field-Programmable Gate Array) device from Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. This sophisticated component is part of the MX family of FPGAs that are known for their low power consumption and high functionality.

Key Features

  • Device Type: FPGA - Field Programmable Gate Array
  • Package: The A40MX04-VQ80 comes in a compact 80-pin VQFP (Very Thin Quad Flat Pack) package, which makes it suitable for space-constrained applications.
  • Logic Elements/Cells: It houses a robust array of logic elements that allow for the implementation of complex logic circuits and functions.
  • System Gates: The device boasts a system gate count that enables designers to integrate multiple components and functionalities into a single chip, fostering miniaturization and system integration.
  • Supply Voltage: It operates on a supply voltage that is in line with industry standards, ensuring compatibility with a wide range of peripheral components.
  • Memory: Equipped with sufficient on-chip memory, the A40MX04-VQ80 can handle data-intensive tasks efficiently.
  • I/O Pins: The device features a generous number of input/output pins, providing ample connectivity options for interfacing with other devices and peripherals.
  • Speed Grade: It is available in various speed grades to cater to the performance requirements of different applications.

Applications

The versatility of the A40MX04-VQ80 makes it an ideal choice for a plethora of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Defense and aerospace sectors

Why Choose A40MX04-VQ80?

With its high integration capability, the A40MX04-VQ80 from Microchip Technology allows engineers to reduce system costs and power consumption while increasing reliability. Its reprogrammable nature ensures a future-proof solution that can adapt to evolving design requirements. Whether you're developing a sophisticated industrial system or a high-volume consumer product, the A40MX04-VQ80 provides the performance and flexibility to meet your design challenges head-on.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
ECAD model for OR2C12A4M84-D
Advanced Micro Devices
FPGA Virtex-6 LXT 128K Logic Cells 784-Pin FCBGA
Lowest to $332.0611
ECAD model for XC6VLX130T1FFG784
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
ECAD model for EPF10K100EBC356-2X
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
ECAD model for OR3T806BC432-DB
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
ECAD model for OR2T06A4BA256-DB
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
ECAD model for OR2T40A6PS208-DB
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
ECAD model for OR3T207S208-DB
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
ECAD model for 10AT115S1F45E1SG
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
ECAD model for ICE40LP640-SWG16TR1K

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention