Products specifications Report Issue?

Category Optoelectronics - Panel Indicators, Pilot Lights
Mfr Bulgin
Series DX1091
Package Bulk
Type LED
Lamp Color Green
Ratings Vf (Typ) , If (Max)
Voltage 2V
Current 25mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.315" (8.00mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 20mcd
Termination Style PC Pin
Ingress Protection IP66
Base Product Number DX1091
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1340639-DX1091/GN
Ultra Librarian 3D Model Ultra Librarian DX1091/GN CAD Model

Description

The 1340639-DX1091/GN panel indicator from Bulgin is a green LED type. Bulgin

  • Voltage Rating: 2V
  • Packaging: Bulk
  • Termination: PC pin
  • Series: DX1091
  • Millicandela Rating: 20mcd
  • Current Rating: 25mA
  • Shape: Round-shaped
  • Lens Style: Domed top
  • Lens Size: 5mm, T-1 3/4
  • IP Rating: IP66

You May Also Be Interested in

Apem Inc.
INDICATOR 12V 8MM RECESSED YEL
Need more? Email Us
ECAD model for Q8R1CXXY12E
Carlo Gavazzi Inc.
PLT LIGHT 110 VAC/DC YELLOW LED
Need more? Email Us
ECAD model for PL22SFLY110
NKK Switches
INDICATOR PB RND SILVER SLD LUG
Need more? Email Us
ECAD model for YB02WKW01
Dialight
LED PANEL IND 14V 20MA RED
Need more? Email Us
ECAD model for 50747603731500F
Apem Inc.
INDICATOR 24V 6MM RECESSED YLW
Need more? Email Us
ECAD model for Q6R1CXXY24
Mallory Sonalert Products Inc.
LED YEL 12MM NUT 24VAC/DC STK
Need more? Email Us
ECAD model for FL1M-12FW-1-Y24V
Apem Inc.
INDICATOR 24V 22MM PROM R/Y/G
Need more? Email Us
ECAD model for Q22P1BZZRYG24E
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 1050C3
Apem Inc.
LED PMI PROMINENT 110VAC RED
Need more? Email Us
ECAD model for Q14P3CXXHR110E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention