EN
  • EN
  • DE

A3PN125-VQG100

Part No A3PN125-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
Manufacturer Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 71
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3PN125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1041, A3PN125VQG100
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858936-A3PN125-VQG100
Ultra Librarian 3D Model Ultra Librarian A3PN125-VQG100 CAD Model

Description

Microchip Technology's A3PN125-VQG100 FPGA

The A3PN125-VQG100 is a cutting-edge Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high-performance, flexibility, and reliability for a wide range of applications. This device is part of Microchip's ProASIC3 series, which is known for its low power consumption and secure in-system programmability.

Encased in a compact VQG100 package, the A3PN125 FPGA offers a perfect balance between size and capability, making it an ideal choice for space-constrained applications without compromising on computational power. With 125,000 system gates, this product provides ample logic for complex designs and supports a range of I/O standards to ensure compatibility with various peripherals and devices.

Key Features

  • System Gates: 125,000, offering significant design flexibility and capacity for a variety of applications.
  • In-System Programmability: The device can be programmed in the field, allowing for updates and changes to be made without the need for additional hardware.
  • Security: With its advanced security features, including a unique device ID and AES encryption, the A3PN125-VQG100 helps protect IP against unauthorized access and copying.
  • Power Efficiency: Designed for low power operation, making it suitable for power-sensitive applications.
  • I/O Standards Support: It supports multiple I/O standards, including LVCMOS, LVTTL, and more, ensuring versatile connectivity options.
  • Package Type: The VQG100 package is robust and suitable for various types of mounting and PCB designs.

Applications

The versatility of the A3PN125-VQG100 makes it an excellent choice for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices
  • Secure data storage and transmission

With its combination of performance, security, and low power consumption, the A3PN125-VQG100 from Microchip Technology is a highly reliable FPGA solution that can meet the needs of designers looking for a programmable logic device that can adapt to their evolving requirements.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5853 $89.1706
3+ $36.5828 $109.7484
5+ $35.4396 $177.1980
6+ $34.2964 $205.7784
8+ $33.1532 $265.2256
11+ $29.7235 $326.9585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess