EN
  • EN
  • DE

A3PN125-1VQG100I

Part No A3PN125-1VQG100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 100-TQFP
Manufacturer Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 71
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A3PN125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858935-A3PN125-1VQG100I
Ultra Librarian 3D Model Ultra Librarian A3PN125-1VQG100I CAD Model

Description

Introducing the A3PN125-1VQG100I from Microchip Technology

The A3PN125-1VQG100I is a state-of-the-art programmable logic device (PLD) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the ProASIC3 series, which is known for its low power, high performance, and security features, making it an ideal choice for a wide range of applications.

Key Features

  • Flash-Based Technology: Unlike traditional FPGAs, the A3PN125-1VQG100I uses non-volatile flash memory, allowing it to retain its configuration without the need for an external configuration source. This ensures a rapid start-up and provides inherent security against configuration tampering.
  • High Density and Performance: With 125,000 system gates, this device offers a robust platform for complex digital systems. Its high-speed logic and generous logic elements enable the implementation of intricate designs with excellent performance metrics.
  • Live At Power-Up (LAPU) Capability: Microchip's unique LAPU feature allows the A3PN125-1VQG100I to be operational immediately upon power-up, which is crucial for applications that require fast initialization and cannot tolerate configuration delays.
  • Security: The device provides advanced security features, including a unique device ID and the ability to permanently disable JTAG ports, which is essential for protecting intellectual property and preventing unauthorized access.
  • Package and Temperature Range: Housed in a compact 100-pin VQG100 package, the A3PN125-1VQG100I is also characterized for industrial temperature ranges, making it suitable for harsh environments.

Applications

With its versatile features, the A3PN125-1VQG100I is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical devices
  • Security systems
  • Aerospace and defense electronics

Why Choose A3PN125-1VQG100I?

For designers and engineers looking for a reliable, secure, and low-power solution for their digital logic needs, the A3PN125-1VQG100I from Microchip Technology stands out as an excellent choice. Its robust feature set, combined with the quality and support from Microchip, ensures that your projects are built on a solid foundation that can meet the demands of today's technology landscape.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4569 $62.7414
14+ $8.5800 $120.1200
21+ $8.3120 $174.5520
29+ $8.0439 $233.2731
38+ $7.7757 $295.4766
50+ $6.9713 $348.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess