EN
  • EN
  • DE

MCR100-6RLRMG

Part No MCR100-6RLRMG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 0.8A 400V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 023128-MCR100-6RLRMG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MCR100-6RLRMG CAD Model

Description

The MCR100-6RLRMG from ON Semiconductor is a highly reliable silicon controlled rectifier (SCR) thyristor designed for phase control applications in compact packages. This SCR is a perfect choice for controlled rectifier applications where high surge capability is essential. It is commonly used in ignition systems, motor control circuits, and voltage regulation solutions, offering a robust and efficient way to control power.

Key Features

  • Voltage Capacity: The device can handle a repetitive peak off-state voltage (Vdrm) of up to 400V, making it suitable for a wide range of applications in both commercial and industrial settings.
  • Current Rating: With a continuous on-state current (It(rms)) of up to 0.8A, the MCR100-6RLRMG can control moderate power levels efficiently.
  • Gate Trigger Current: Its gate trigger current (Igt) of 200 µA to 15 mA ensures sensitive triggering, allowing for precise control over the switching actions.
  • Surge Capability: The SCR offers a non-repetitive surge current (Itsm) of up to 10A, providing excellent performance during short-term overload conditions.
  • Package: Packaged in a TO-92 case, it offers a compact solution for designs where space is at a premium.

Applications

The MCR100-6RLRMG is versatile and can be used in various applications, including:

  • Motor control for industrial machines
  • Ignition circuits for automotive and power tools
  • Overvoltage crowbar protection circuits
  • Capacitive discharge ignition systems
  • Speed control circuits for power tools and household appliances

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the MCR100-6RLRMG is no exception. It is built to meet rigorous standards, ensuring reliable performance in even the most demanding environments. With its robust design and proven manufacturing process, customers can trust this SCR to deliver consistent results over its lifespan.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and technical documents provided by ON Semiconductor.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Microchip Technology
SCR
Lowest to $98.9197
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2845 $58.3225
495+ $0.2335 $115.5825
770+ $0.2261 $174.0970
1,060+ $0.2189 $232.0340
1,365+ $0.2116 $288.8340
1,830+ $0.1897 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,002 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess