EN
  • EN
  • DE

A3PN020-QNG68I

Part No A3PN020-QNG68I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 49 I/O 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000768-A3PN020-QNG68I
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded- FPGAs (Field Programmable Gate Array)
Series ProASIC3 nano
Package Tray
Package / Case 68-VFQFN Exposed Pad
Operating Temperature -40°C ~ 100°C (TJ)
Supplier Device Package 68-QFN (8x8)
Mounting Type Surface Mount
Number of I/O 49
Voltage - Supply 1.425V ~ 1.575V
Ultra Librarian 3D Model Ultra Librarian A3PN020-QNG68I CAD Model

Description

Introducing the A3PN020-QNG68I, a state-of-the-art programmable logic device (PLD) from Microchip Technology's ProASIC3 Nano series. This innovative component is designed to meet the needs of a wide range of high-performance, low-power applications across various industries, including automotive, consumer electronics, telecommunications, and more.

At the heart of the A3PN020-QNG68I is a 20K-gate FPGA (Field-Programmable Gate Array), which provides the flexibility and adaptability required by modern electronics. This FPGA is housed in a compact QNG68 package, ensuring that it fits seamlessly into space-constrained designs without compromising functionality or performance.

The A3PN020-QNG68I operates at industrial temperature ranges, making it suitable for harsh environments where reliability is paramount. It is also characterized by its low power consumption, which is a critical attribute for battery-operated devices and energy-efficient systems.

With its reprogrammable flash technology, the A3PN020-QNG68I allows for in-system programming and reconfiguration, providing engineers with the flexibility to update their systems without the need for additional hardware. This feature is essential for future-proofing products and adapting to evolving market demands or regulatory changes.

Security is a top priority for Microchip Technology, and the A3PN020-QNG68I is no exception. It includes robust security features to protect against unauthorized access and tampering, ensuring the integrity of the design and the confidentiality of sensitive data.

In summary, the A3PN020-QNG68I from Microchip Technology is an exceptional choice for designers looking for a versatile, low-power, and secure PLD solution. Its combination of programmability, performance, and compact form factor make it an ideal choice for a multitude of applications where efficiency and reliability are crucial.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess