EN
  • EN
  • DE

A3PN010-1QNG48

Part No A3PN010-1QNG48
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 34 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 34
Operating Temperature Range -20°C ~ 85°C (TJ)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name A3PN010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858933-A3PN010-1QNG48
Ultra Librarian 3D Model Ultra Librarian A3PN010-1QNG48 CAD Model

Description

The A3PN010-1QNG48 is a cutting-edge integrated circuit from Microchip Technology, a leading provider in the semiconductor industry. This product is part of Microchip's ProASIC3 nano series, designed to deliver high performance and reliability for a wide range of applications.

Key Features

  • Low Power Consumption: The A3PN010-1QNG48 is designed for power-sensitive applications, ensuring efficient operation without compromising on performance.
  • High-Density Non-Volatile Memory: This device boasts non-volatile memory, which allows it to retain its programmed configuration even after power is removed, providing an immediate start-up upon power-up.
  • User Flash Memory: Equipped with user flash memory, it allows for the storage of additional data which can be used for device configuration or other user-defined purposes.
  • 48-Pin QNG Package: The compact 48-pin QNG (Quad Flat No-Lead) package enables a small form factor, making it suitable for space-constrained applications.
  • Live at Power-Up (LAPU) Capability: The A3PN010-1QNG48's LAPU feature allows for immediate functionality after power is applied, which is critical for applications requiring fast start-up times.
  • Reprogrammable Flash Technology: This device is reprogrammable, providing flexibility and ease of iterative development and updates.
  • Security: Security features are integrated to protect intellectual property and prevent unauthorized access or copying of the device configuration.

Applications

The versatility of the A3PN010-1QNG48 makes it ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices
  • Security systems

With its robust feature set and Microchip's reputation for quality, the A3PN010-1QNG48 is a reliable choice for designers and engineers looking to incorporate a powerful, secure, and flexible FPGA into their electronic designs.

You May Also Be Interested in

Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.4732 $84.4732
2+ $69.3116 $138.6232
3+ $67.1448 $201.4344
4+ $64.9791 $259.9164
5+ $62.8135 $314.0675
7+ $56.3155 $394.2085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess