EN
  • EN
  • DE

TDA1308TT/N1

Part No TDA1308TT/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 215829-TDA1308TT/N1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDA1308TT/N1 CAD Model

Description

Introducing the TDA1308TT/N1 Class AB Stereo Headphone Driver from NXP

The TDA1308TT/N1 is a high-performance integrated circuit developed by NXP Semiconductors, designed specifically to drive stereo headphones. This versatile and efficient Class AB stereo headphone driver is ideal for a wide range of audio applications, from portable music players to home audio systems, ensuring a high-quality audio experience for users.

Key Features

  • Low Voltage Operation: The TDA1308TT/N1 operates at a supply voltage range of 3 V to 6 V, making it suitable for use in portable devices where power efficiency is crucial.
  • High Output Power: Capable of delivering an impressive output power, this IC can drive a variety of headphones with different impedance levels, providing a flexible solution for audio output needs.
  • Low Distortion: The device offers low harmonic distortion and low intermodulation, ensuring the audio output is clear and faithful to the original recording.
  • Optimized for Headphones: With its optimized gain and frequency response, the TDA1308TT/N1 is tailored for headphone use, providing an excellent listening experience.
  • Minimal External Components: The design requires minimal external components, simplifying the circuit design and reducing the overall system cost.
  • Thermal and Short-Circuit Protection: Built-in protection features safeguard the IC against excessive temperature and short-circuit conditions, enhancing the reliability and longevity of the product.

Applications

  • Portable audio devices
  • CD and MP3 players
  • Home stereo systems
  • Personal computers
  • Television sets

The TDA1308TT/N1 by NXP is an excellent choice for designers looking to integrate a robust and high-quality headphone driving solution into their audio products. Its low voltage operation, combined with high output power and low distortion, ensures that end-users will enjoy a superior audio experience. Furthermore, the inclusion of protection features and the need for few external components make it a cost-effective and reliable option for a multitude of audio applications.

Whether you're creating a new portable audio device or upgrading an existing home audio system, the TDA1308TT/N1 offers the performance and features necessary to meet the demands of modern audio enthusiasts.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6480 $58.3200
220+ $0.5313 $116.8860
340+ $0.5151 $175.1340
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess